USRUD20450NE0L详情
KEMET USRUD20450NE0L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
26/7
Cable use
Networks
Cable features
Flame-retardant,incl. detent
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Yellow
屏蔽/屏蔽
F/UTP
USRUD20450NE0L拓展信息








哦! 它是空的。