KEMET TOKIN UPD1458C
- 收藏
- 对比
UPD1458C
1353-UPD1458C
无类别的
--
大陆
立即发货

UPD1458C datasheet pdf and Unclassified product details from KEMET TOKIN stock available at utmel
1最小包装量--
UPD1458C详情
KEMET TOKIN UPD1458C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
有
No. of B connections
1x
Connector version
straight
AWG
27/7
Cable use
Networks
Cable features
Flame-retardant,Halogen-free,UL-approved
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
White
屏蔽/屏蔽
S/FTP
UPD1458C拓展信息







哦! 它是空的。