Keystone Electronics Corp K-1948
- 收藏
- 对比
K-1948
1360-K-1948
无类别的
--
大陆
立即发货

SPACER, HEX, 4-40, 36.5MM, BRASS, Standoff Material:Brass, Thread Size - Metric:-, Thread Size - Imperial:4-40, Standoff Type:Hex Male-Female, Body Length:31.75mm, Product Range:Hex Brass Series, Overall Length:36.5mm RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。