Keystone Electronics Corp NC0805KH103JR
- 收藏
- 对比
NC0805KH103JR
1360-NC0805KH103JR
温度传感器 - NTC 热敏电阻器
--
大陆
立即发货

Thermistors - NTC - 5% Tolerance
1最小包装量--
NC0805KH103JR详情
Keystone Electronics Corp NC0805KH103JR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
2
Manufacturer
Thermometrics
Manufacturer Part Number
NC0805KH103JR
Package Description
,
Risk Rank
5.81
Part Life Cycle Code
接触制造商
Manufacturer Series
NC08
Ihs Manufacturer
THERMOMETRICS
ECCN 代码
EAR99
HTS代码
8533.40.80.70
电阻器类型
NTC 热敏电阻
Reach合规守则
unknown
NC0805KH103JR拓展信息
Keystone Electronics Corp.
Keystone Electronics Corp.
Keystone Electronics Corp
Keystone Electronics Corp
Keystone Electronics Corp
Keystone Electronics Corp
Keystone Electronics Corp
Keystone Electronics Corp
Keystone Electronics Corp.
Keystone Electronics Corp.







哦! 它是空的。