Keystone Electronics Corp PC104-BR
- 收藏
- 对比
PC104-BR
1360-PC104-BR
板垫片-支座
--
大陆
立即发货

Hardware Mounting Kit Brass
1最小包装量--
PC104-BR详情
Keystone Electronics Corp PC104-BR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass
RoHS
Compliant
Brand
Keystone Electronics
Manufacturer
Keystone Electronics
Part # Aliases
8799-4
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.074680 oz
系列
PC104
类型
Kit
性别
Male / Female
子类别
Hardware
镀层
NIckel
螺纹尺寸
4-40
产品类别
Standoffs, Spacers & Supports
产品
Standoffs
产品类别
Standoffs & Spacers
长度
6.35 mm
PC104-BR拓展信息

















哦! 它是空的。