Kingbright CB30
- 收藏
- 对比
CB30详情
Kingbright CB30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.001408 oz
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Kingbright
Brand
Kingbright
RoHS
Details
Package Description
符合ROHS标准的包装
Rohs Code
有
Manufacturer Part Number
CB30
Part Life Cycle Code
活跃
Ihs Manufacturer
KINGBRIGHT ELECTRONIC CO LTD
Risk Rank
5.2
包装
Bulk
ECCN 代码
EAR99
子类别
LED指示灯
Reach合规守则
compliant
光电子器件类型
LED安装硬件
产品类别
LED Mounting Hardware
产品类别
LED Mounting Hardware
CB30拓展信息
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright








哦! 它是空的。