Kingbright WP964AD/LGD
- 收藏
- 对比
WP964AD/LGD
2392-WP964AD/LGD
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

LED Circuit Board Indicators GREEN DIFFUSED
1最小包装量--
WP964AD/LGD详情
Kingbright WP964AD/LGD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel
RoHS
Details
Lens Color/Style
Tinted, Diffused
Factory Pack QuantityFactory Pack Quantity
10000
系列
WP964
照明颜色
Green
发光二极管的数量
1
WP964AD/LGD拓展信息
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright
Kingbright







哦! 它是空的。