EMMC04G-W627-06D00详情
Kingston EMMC04G-W627-06D00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dimensions
13 mm x 11.5 mm x 1 mm
Interface Type
eMMC 5.1 HS400
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Mounting Styles
SMD/SMT
子类别
Memory & Data Storage
配置
MLC
内存大小
4 GB
产品类别
eMMC
EMMC04G-W627-06D00拓展信息
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston








哦! 它是空的。