EMMC16G-IB29-70H01详情
Kingston EMMC16G-IB29-70H01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
Kingston
Package
Tray
Product Status
活跃
Moisture Sensitive
有
Maximum Operating Temperature
+ 85 C
Unit Weight
0.007090 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
152
Mounting Styles
SMD/SMT
Manufacturer
Kingston
Brand
Kingston
Tradename
I-Temp
RoHS
Details
系列
-
包装
Tray
子类别
Memory & Data Storage
配置
3D TLC
内存大小
16 GB
产品类别
eMMC
产品类别
eMMC
EMMC16G-IB29-70H01拓展信息
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston
Kingston








哦! 它是空的。