KB7621NFL详情
Kingston KB7621NFL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
0个相似型号
KB7621NFL拓展信息
KB1791PKXBS
Kingston
K406A1
Kingston
CC1118
Kingston
KB1791PKXLS
Kingston
CC43252
Kingston
KB1798PKXBS
Kingston
GKB635SO
Kingston
CC2012T1
Kingston
K306C8CK
Kingston
GKB634SO
Kingston








哦! 它是空的。