SKC400S3B7A/256G详情
Kingston SKC400S3B7A/256G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Number of HW-interfaces parallel
0
Supporting protocol for other bus systems
无
Suitable for operating system Windows ME
无
Supporting protocol for ASI
无
Supporting protocol for EtherNet/IP
无
Suitable for operating system Windows 2000
无
With floppy disc drive
无
Supporting protocol for Data-Highway
无
Supporting protocol for SERCOS
无
Number of HW-interfaces serial TTY
0
Supporting protocol for INTERBUS-Safety
无
Radio standard Wi-Fi 802.11
无
Suitable for operating system Linux
无
Supporting protocol for DeviceNet
无
Supporting protocol for INTERBUS
无
With CD-RW drive
无
Suitable for operating system Windows CE
无
Supporting protocol for LON
无
Wall mounting/direct mounting
无
Rail mounting possible
无
Suitable for operating system Windows 7
无
Supporting protocol for DeviceNet Safety
无
Supporting protocol for PROFINET CBA
无
Supporting protocol for PROFIsafe
无
Suitable for safety functions
无
Supporting protocol for KNX
无
Supporting protocol for SafetyBUS p
无
Supporting protocol for CAN
无
Radio standard UMTS
无
Suitable for operating system Windows XP
无
Rack-assembly possible
无
Front built-in possible
无
Radio standard GSM
无
Suitable for operating system Windows Vista
无
Supporting protocol for MODBUS
无
Supporting protocol for Foundation Fieldbus
无
Suitable for operating system Windows 8
无
Supporting protocol for SUCONET
无
Supporting protocol for AS-Interface Safety at Work
无
Radio standard Bluetooth
无
IO link master
无
Radio standard GPRS
无
Suitable for operating system Windows 2003 Server
无
Suitable for other operating system
无
Suitable for operating system Windows 9x
无
Supporting protocol for PROFIBUS
无
With CD-ROM drive
无
SKC400S3B7A/256G拓展信息








哦! 它是空的。