Klein Tools 32307
- 收藏
- 对比
32307
1379-32307
其它
--
大陆
立即发货

Screwdriver Set,27-in-1, Hex/Security Torx/Security Hex/Torq-Set/Spanner Heat Treated Bits & Handle
1最小包装量--
32307详情
Klein Tools 32307重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3
Manufacturer
小型工具
Brand
小型工具
RoHS
Details
Package
Bulk
厂商
Klein Tools, Inc.
Tip Type
Hex Socket, Hex TR (Security), Torq-Set®
Product Status
活跃
系列
Multi-bit Screwdrivers
类型
Bit, Screwdriver Set
子类别
Tools
产品类别
Screwdrivers, Nutdrivers & Socket Drivers
包括
Adjustment Tool, Handle, Impact Driver
特征
27-in-1, Magnetic
套件内容
Nut Driver Sizes: 1/4, 10x Hex Bits - Tamperproof, 9x TORX® Bits - Tamperproof, Other Bits - TORQ-SET®: TS6, TS8, TS10; Tamperproof Spanner: SP4, SP6, SP8, SP10
产品类别
Screwdrivers, Nut Drivers & Socket Drivers
32307拓展信息







哦! 它是空的。