Klein Tools 4PPXLSET3
- 收藏
- 对比
4PPXLSET3
1379-4PPXLSET3
套筒,套筒手柄
--
大陆
立即发货

Klein Tools Extra Long Pin Punch Set (3-Piece) 4PPXLSET3
1最小包装量--
添加到询价列表
4PPXLSET3详情
Klein Tools 4PPXLSET3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
4PPXLSET3拓展信息







哦! 它是空的。