0603H0500271JCT详情
Knowles 0603H0500271JCT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
FEBFSL206MRN_H428V1
Manufacturer
onsemi
Brand
onsemi / Fairchild
Tool Is For Evaluation Of
FSL206MR
RoHS
Details
系列
FEBFSL206MR
包装
Bulk
类型
电流模式PWM控制器
子类别
开发工具
输出电压
5 V
输出电流
4.17E-02
产品类别
Power Management IC Development Tools
产品
评估板
输入电压
90 VAC to 265 VAC
产品类别
Power Management IC Development Tools
0603H0500271JCT拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。