1808YA250221JGTUYS详情
Knowles 1808YA250221JGTUYS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1500 - 10000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
系列
*
1808YA250221JGTUYS拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。