1812YA250151JGRUYS详情
Knowles 1812YA250151JGRUYS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
160
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2500 - 2500
Type of electrical connection of main circuit
Frame clamp
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
系列
*
1812YA250151JGRUYS拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。