2020B104M801NT详情
Knowles 2020B104M801NT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Maximum Voltage Rating
6000
Wire Size
22 AWG
Contact Materials
铍铜
Cable Types
Lead
连接器类型
6POS LGH
性别
Receptacle
电缆长度
0.3 m
0个相似型号
2020B104M801NT拓展信息
C17CF330G-4UN-X2T
Knowles
D15BU101K5PX
Knowles
1206N562J101NT
Knowles
0402B471K500YT
Knowles
1210B334K500NTM
Knowles
0402RN180J500NT
Knowles
0402RN181J500NT
Knowles
1210B473K601NXT
Knowles
RC6560R204K202P
Knowles
0805N470J101NT
Knowles








哦! 它是空的。