2211YA250121JGTSYX详情
Knowles 2211YA250121JGTSYX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
系列
*
0个相似型号
2211YA250121JGTSYX拓展信息
1812Y6300272FCR
Knowles
4040B105M500CT
Knowles
2225J5000391JFR
Knowles
2220Y0160222JFR
Knowles
2220Y1000152JFR
Knowles
2225J0630123GCR
Knowles
1825J0100275KXT
Knowles
1808JA250561JJTUYX
Knowles
1825J2000223JKTU99
Knowles
2220YA250152MSRUYX
Knowles








哦! 它是空的。