2215JA250562JSRUYX详情
Knowles 2215JA250562JSRUYX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Degree of protection (IP)
IP67
Degree of protection (NEMA)
Other
Construction type
IM 3001 (B5)
Rated frequency
50 - 60
Model
Other
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
系列
*
2215JA250562JSRUYX拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。