2220YA250472JSTUYX详情
Knowles 2220YA250472JSTUYX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of digital inputs
0
Radio standard Wi-Fi 802.11
无
Degree of protection (IP)
IP40
Type of fastening
With screws
Number of digital outputs
0
Radio standard Bluetooth
无
Model
Fix mounted
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
系列
*
深度
63
宽度
40
高度
24.1
2220YA250472JSTUYX拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。