2225Y0500105KTT详情
Knowles 2225Y0500105KTT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
2225 (5763 metric)
Qualification
AEC-Q200
Case Code - in
2225 (Reversed)
Case Code - mm
5763 (Reversed)
Capacitance - nF
1000 nF
Unit Weight
0.014110 oz
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Knowles
Brand
Knowles Syfer
Tradename
FlexiCap
RoHS
Details
系列
FlexiCap
包装
Reel
电容量
1 uF
子类别
Capacitors
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
2225Y0500105KTT拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。