5640详情
Knowles 5640重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
Package
Bulk
厂商
Knowles Johanson Manufacturing
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Knowles
Brand
Knowles Johanson Manufacturing
系列
*
子类别
Capacitors
产品类别
Trimmer / Variable Capacitors
产品类别
Trimmer / Variable Capacitors
5640拓展信息








哦! 它是空的。