C04ULENG-S详情
Knowles C04ULENG-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0402 (1005 metric)
RoHS
Non-Compliant
Case Code - in
0402
Case Code - mm
1005
Maximum Operating Temperature
+ 125 C
Unit Weight
0.000053 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Knowles Dielectric Labs
Manufacturer
Knowles
系列
UL
包装
Bulk
类型
Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor
子类别
Capacitors
终端样式
SMD/SMT
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
C04ULENG-S拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。