C06CFENG-Z详情
Knowles C06CFENG-Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0603 (1608 metric)
Case Code - in
0603
Case Code - mm
1608
Maximum Operating Temperature
+ 125 C
Unit Weight
0.000222 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Knowles
Brand
Knowles Dielectric Labs
RoHS
Details
系列
CF
包装
Bulk
类型
NP0 High Q
子类别
Capacitors
终端样式
SMD/SMT
产品类别
陶瓷电容器
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
C06CFENG-Z拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。