C17AH0R1B7PN-X1T详情
Knowles C17AH0R1B7PN-X1T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
1111 (2828 metric)
介电材料
AH
Manufacturer
Knowles
Voltage Rating DC
1 kVDC
Brand
Knowles Dielectric Labs
RoHS
Details
Case Code - in
1111
Case Code - mm
2828
Maximum Operating Temperature
+ 125 C
Unit Weight
0.001446 oz
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
1000
包装
Reel
系列
AH
容差
0.1 pF
类型
RF Microwave MLCC
电容量
0.1 pF
子类别
Capacitors
终端样式
SMD/SMT
产品类别
陶瓷电容器
产品
RF Microwave / High Q
产品类别
Multilayer Ceramic Capacitors MLCC - SMD/SMT
C17AH0R1B7PN-X1T拓展信息
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles
Knowles








哦! 它是空的。