CSA-37-20FX24X5-K6-0R29-G详情
Knowles CSA-37-20FX24X5-K6-0R29-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Metal
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
2
Suitable for safety functions
有
Explosion safety category for gas
None
Explosion safety category for dust
None
CSA-37-20FX24X5-K6-0R29-G拓展信息








哦! 它是空的。