CN2A4TE223详情
KOA CORP CN2A4TE223重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
6
宽度
30
高度
32.7
长度
51
0个相似型号
CN2A4TE223拓展信息








哦! 它是空的。