CF1/4C820J82R详情
KOA Speer CF1/4C820J82R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP64
Model
Incremental encoder
0个相似型号
CF1/4C820J82R拓展信息
CF1/4C820J82R详情
KOA Speer CF1/4C820J82R重要参数规格及、参数值,及相似型号如下:
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP64
Model
Incremental encoder
CF1/4C820J82R拓展信息