CNK1J4T101J详情
KOA Speer CNK1J4T101J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
无
Material core insulation
Other
Colour outer sheath
Grey
Outer diameter approx.
4.9
Core identification
Colour
Nominal cross section conductor
0.25
Low smoke (according to EN 61034-2)
无
Material outer sheath
Other
Conductor category
Class 6 = very flexible
CNK1J4T101J拓展信息








哦! 它是空的。