FUSEKIT-TF10BN详情
KOA Speer FUSEKIT-TF10BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminum
Shell Sizes
16
Shell Style#
Straight
MIL Type
MIL-DTL-38999 II
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable
Insert Arrangement
16-35
Mating Style
Bayonet
Part # Aliases
87-444665-35F
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
N
系列
JTR
包装
Bulk
定位的数量
55 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
Cadmium
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
FUSEKIT-TF10BN拓展信息
KOA Speer
KOA Speer
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。