RK73H1HTTCM4751F详情
KOA Speer RK73H1HTTCM4751F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0201
Case Code - mm
0603
Mounting Styles
PCB 安装
容差
1 %
温度系数
200 PPM / C
电阻
4.75 kOhms
子类别
Resistors
技术
厚膜
终端样式
SMD/SMT
产品类别
厚膜电阻器
RK73H1HTTCM4751F拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。