RK73H1JTTD131F-RL详情
KOA Speer RK73H1JTTD131F-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
100 V
Factory Pack QuantityFactory Pack Quantity
50
Part # Aliases
T 3506 150 U
Manufacturer
Amphenol
Brand
Amphenol Tuchel
Tradename
C091
RoHS
Details
系列
C091 A
子类别
Circular Connectors
终端样式
Crimp
配件类型
-
产品类别
圆形 DIN 连接器
外壳电镀
Nickel
产品
Connectors
标准
DIN
产品类别
圆形 DIN 连接器
RK73H1JTTD131F-RL拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。