RK73H1JTTD244F-RL详情
KOA Speer RK73H1JTTD244F-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
THT
RoHS
有
系列
252 Series
行数
1
螺距
3,5 mm
触点表面处理
-
行间距
- mm
注意
-
定位/联系数
1x3
RK73H1JTTD244F-RL拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。