RK73H2BLTE4424F详情
KOA Speer RK73H2BLTE4424F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Base/Housing Material
Thermoplastic
Mounting
电缆安装
Mounting Styles
PCB 安装
类型
Housing
行数
5
性别
Plug
子类别
Resistors
技术
厚膜
接头数量
62 POS
房屋颜色
Black/Red
产品类别
厚膜电阻器
RK73H2BLTE4424F拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。