RK73K2ATD333J详情
KOA Speer RK73K2ATD333J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
430
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-20 - 80
With protective conductor
有
Circuit integrity
None
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
0 - 60
Outer diameter approx.
16.3
Specification material outer sheath
Other
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
130
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
RoHS
Non-Compliant
组成
厚膜
防紫外线
有
RK73K2ATD333J拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。