RN73E1JTTD2002B详情
KOA Speer RN73E1JTTD2002B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel
外壳材料
-
Shell Sizes
111x34mm
RoHS
有
系列
Han D®
终端
Crimp
性别
Male
螺距
n/a
触点表面处理
-
注意
-
定位/联系数
15+Ground
知识产权评级
-
RN73E1JTTD2002B拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。