RN73H1JTTDK1072B25详情
KOA Speer RN73H1JTTDK1072B25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
RoHS
Compliant
Case Code - in
0603
Case Code - mm
1608
Mounting Styles
PCB 安装
系列
RN73H
颜色
Grey, Silver
子类别
Resistors
技术
Thin Film
终端样式
SMD/SMT
产品类别
薄膜电阻器
评级结果
IP68
RN73H1JTTDK1072B25拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。