RN73H2ETTDK2613B10详情
KOA Speer RN73H2ETTDK2613B10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
HA2L-M1C52V-G
Approvals
CSA, UL
Manufacturer
IDEC
Mounting Styles
PCB 安装
系列
RN73H
温度系数
10 PPM / C
子类别
Resistors
技术
Thin Film
端子类型
PCB
产品类别
薄膜电阻器
灯型
LED
触点
单刀双掷
知识产权评级
IP65
RN73H2ETTDK2613B10拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。