SR73H2BTR750F详情
KOA Speer SR73H2BTR750F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
Moisture Sensitive
有
Body Length
25.4 mm
Factory Pack QuantityFactory Pack Quantity
100
Mounting Styles
SMD/SMT
Manufacturer
BIVAR
Brand
Bivar
Body Shape
Round
LED Size
-
RoHS
Details
系列
LPR
包装
Tray
颜色
Blue
子类别
LED指示灯
方向
直角
产品类别
LED灯管
产品
带LED的刚性光导管
Vf-正向电压
3.2 V
产品类别
LED灯管
SR73H2BTR750F拓展信息
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.








哦! 它是空的。