006007044453018详情
KYOCERA 006007044453018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
Manufacturer Part Number
006007044453018
Manufacturer
KYOCERA Crystal Device Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
KYOCERA CRYSTAL DEVICE CORP
Risk Rank
5.82
Manufacturer Series
6007
系列
-
连接器类型
卡边缘连接器
达到SVHC
unknown
006007044453018拓展信息








哦! 它是空的。