00 8016 038 000 607详情
KYOCERA 00 8016 038 000 607重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Body Orientation
Straight
Termination Method
Crimp
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
面板安装
系列
*
操作温度
-55 to 85 °C
性别
Plug
00 8016 038 000 607拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。