KYOCERA 008016-056-000-608
- 收藏
- 对比
008016-056-000-608
1406-008016-056-000-608
背板连接器 - 外壳
--
大陆
立即发货

Rack & Panel Connector, Female, 56 Position, Crimp; No. Of Contacts:56Contacts; Product Range:8016 Series; Connector Mounting:Pcb Mount; Contact Termination Type:Crimp; Pitch Spacing:3.81Mm; Gender:Receptacle; Contact Gender:Socket Rohs Compliant: Yes /Avx Interconnect 008016-056-000-608
1最小包装量--
添加到询价列表
008016-056-000-608详情
KYOCERA 008016-056-000-608重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
008016-056-000-608拓展信息
008017100000011J
KYOCERA
008017130000001J
KYOCERA
008017075217010J
KYOCERA
008029036999001
KYOCERA
677200626400000
KYOCERA
008026117000171
KYOCERA
00-8223-048-580-102
KYOCERA
008029036999002
KYOCERA
06-7699-0100-00-000
KYOCERA
7008023163002
KYOCERA







哦! 它是空的。