00 8223024721902详情
KYOCERA 00 8223024721902重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
RoHS
Non-Compliant
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Diallyl Phthalate
Contact Materials
磷青铜
Mounting
通孔
类型
机架和面板
性别
RCP
螺距
2.5400 mm
产品长度
55.88 mm
00 8223024721902拓展信息
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA
KYOCERA








哦! 它是空的。