06033C821MAZ2A详情
KYOCERA 06033C821MAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
10
Degree of protection (IP)
IP20
Material quality
Other
Transparent
无
0个相似型号
06033C821MAZ2A拓展信息
06033C821MAZ2A详情
KYOCERA 06033C821MAZ2A重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Surface protection
Other
Nominal current
10
Degree of protection (IP)
IP20
Material quality
Other
Transparent
无
06033C821MAZ2A拓展信息