06033C822MAZ2A详情
KYOCERA 06033C822MAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
Other
Protection class
I
Built-in depth
72
Material housing
Plastic
Degree of protection (IP)
IP3X
Degree of protection (NEMA)
Other
With lock
无
深度
225
宽度
225
高度
130
06033C822MAZ2A拓展信息








哦! 它是空的。