06035F333M4T2A详情
KYOCERA 06035F333M4T2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Push button
Rated permanent current Iu
2000
Device construction
Built-in device slide-in technique (withdrawable)
Rated operation power at AC-3, 400 V
0
Degree of protection (IP), front side
IP31
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Rail connection
06035F333M4T2A拓展信息








哦! 它是空的。