08051J2R2CBTTR详情
KYOCERA 08051J2R2CBTTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
With front ring
有
0个相似型号
08051J2R2CBTTR拓展信息
08051J2R2CBTTR详情
KYOCERA 08051J2R2CBTTR重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
With front ring
有
08051J2R2CBTTR拓展信息