08053C124JAZ2A详情
KYOCERA 08053C124JAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 50
0个相似型号
08053C124JAZ2A拓展信息
1206GA680KAT9A
KYOCERA
AQ12EM390KAJME
KYOCERA
CKR22CG221KS-LL
KYOCERA
12061A681JAT4A
KYOCERA
SR151A681KAA
KYOCERA
1812AC103KATRE
KYOCERA
08052U110GAT2A
KYOCERA
06031C472KAT2A
KYOCERA
SR121C222KAAAP1
KYOCERA
08055A100JAT2A
KYOCERA








哦! 它是空的。