08053C272JAT2A详情
KYOCERA 08053C272JAT2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
0个相似型号
08053C272JAT2A拓展信息
08053C152J4Z2A
KYOCERA
SR405A473JARAP1
KYOCERA
BZ125A105ZLBDY
KYOCERA
TPSC107K010R0075V
KYOCERA
1825SA392KAT1A
KYOCERA
22201C155JAT2A
KYOCERA
04026C472MAT2A
KYOCERA
RPA0608561M006B
KYOCERA
SR215C223KARTR
KYOCERA
SR305C224KARTR
KYOCERA








哦! 它是空的。