08053C272JAZ2A详情
KYOCERA 08053C272JAZ2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
0个相似型号
08053C272JAZ2A拓展信息
ESD51C472K4T2A-18
KYOCERA
CCR75CG470FS
KYOCERA
08052U3R9CAT2A
KYOCERA
0402ZC223MAT2A
KYOCERA
CDR14BP102AKSM
KYOCERA
CDR11BP300AJNR
KYOCERA
12065C562KAZ2A
KYOCERA
CDR31BP101BFUP
KYOCERA
CDR31BP511AFUR500
KYOCERA
CDR12BG200AJUM
KYOCERA








哦! 它是空的。